The RNC55J5102BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 51 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±0.1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and a maximum working voltage of 200 V. The device is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. It also has a high insulation resistance of ,â 10^11 Ω when dry and ,â 10^9 Ω after moisture testing. This product is suitable for applications requiring precision and reliability in harsh environments.
RES 51Kohm 1/8W .1% AXIAL
51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 51K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J5102BSRE6 | RNC55J5102BSRE6-ND | RNC55J5102BSRE6 |
| Product Name | RES 51K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 51000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |