Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5100BSB14

Description
510 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
510 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5100BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5100BSB14-ND
Through Hole Resistors RNC55J5100BSB14-ND
510 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 510 OHM 1/8W .1% AXIAL - RNC55J5100BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/8W .1% AXIAL
RNC55J5100BSB14
RES 510 OHM 1/8W .1% AXIAL RNC55J5100BSB14
RES 510ohm 1/8W .1% AXIAL

RES 510ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5100BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5100BSB14
Through Hole Resistors RNC55J5100BSB14
RES 510 OHM 1/8W .1% AXIAL

RES 510 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5100BSB14-ND RNC55J5100BSB14 RNC55J5100BSB14
Product Name Through Hole Resistors RES 510 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details