Vishay Intertechnology, Inc. RES 50.5 OHM 1/8W .1% AXIAL RNC55J50R5BSBSL

Description
RES 50.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/8W .1% AXIAL - RNC55J50R5BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/8W .1% AXIAL
RNC55J50R5BSBSL
RES 50.5 OHM 1/8W .1% AXIAL RNC55J50R5BSBSL
RES 50.5ohm 1/8W .1% AXIAL

RES 50.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J50R5BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J50R5BSBSL-ND
Through Hole Resistors RNC55J50R5BSBSL-ND
50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J50R5BSBSL RNC55J50R5BSBSL-ND
Product Name RES 50.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details