The RNC55J50R0BSRE6 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 50 ohms and a tolerance of ±0.1%. The resistor operates within a temperature range of -65°C to +175°C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. It also has a maximum working voltage of 200V and a life failure rate that can be verified upon request. This product is suitable for applications requiring precision and reliability in harsh environments.
RES 50ohm 1/8W .1% AXIAL
50 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 50 OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J50R0BSRE6 | RNC55J50R0BSRE6-ND | RNC55J50R0BSRE6 |
| Product Name | RES 50 OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |