Vishay Intertechnology, Inc. RES 505 OHM 1/8W 1% AXIAL RNC55J5050FSB14

Description
RES 505ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/8W 1% AXIAL - RNC55J5050FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/8W 1% AXIAL
RNC55J5050FSB14
RES 505 OHM 1/8W 1% AXIAL RNC55J5050FSB14
RES 505ohm 1/8W 1% AXIAL

RES 505ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5050FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5050FSB14-ND
Through Hole Resistors RNC55J5050FSB14-ND
505 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

505 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5050FSB14 RNC55J5050FSB14-ND
Product Name RES 505 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details