Vishay Intertechnology, Inc. RES 45.5 OHM 1/8W 1% AXIAL RNC55J45R5FSBSL

Description
RES 45.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.5 OHM 1/8W 1% AXIAL - RNC55J45R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.5 OHM 1/8W 1% AXIAL
RNC55J45R5FSBSL
RES 45.5 OHM 1/8W 1% AXIAL RNC55J45R5FSBSL
RES 45.5ohm 1/8W 1% AXIAL

RES 45.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J45R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J45R5FSBSL-ND
Through Hole Resistors RNC55J45R5FSBSL-ND
45.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J45R5FSBSL RNC55J45R5FSBSL-ND
Product Name RES 45.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.5 ohms 45.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details