Vishay Intertechnology, Inc. RES 43.2 OHM 1/8W .1% AXIAL RNC55J43R2BSBSL

Description
RES 43.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/8W .1% AXIAL - RNC55J43R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/8W .1% AXIAL
RNC55J43R2BSBSL
RES 43.2 OHM 1/8W .1% AXIAL RNC55J43R2BSBSL
RES 43.2ohm 1/8W .1% AXIAL

RES 43.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J43R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J43R2BSBSL-ND
Through Hole Resistors RNC55J43R2BSBSL-ND
43.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J43R2BSBSL RNC55J43R2BSBSL-ND
Product Name RES 43.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details