Vishay Intertechnology, Inc. RES 41.2 OHM 1/8W .1% AXIAL RNC55J41R2BSBSL

Description
RES 41.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/8W .1% AXIAL - RNC55J41R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/8W .1% AXIAL
RNC55J41R2BSBSL
RES 41.2 OHM 1/8W .1% AXIAL RNC55J41R2BSBSL
RES 41.2ohm 1/8W .1% AXIAL

RES 41.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J41R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J41R2BSBSL-ND
Through Hole Resistors RNC55J41R2BSBSL-ND
41.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J41R2BSBSL RNC55J41R2BSBSL-ND
Product Name RES 41.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details