Vishay Precision Group RES 41.2K OHM 1/8W .5% AXIAL RNC55J4122DRR36

Description
RES 41.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/8W .5% AXIAL - RNC55J4122DRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/8W .5% AXIAL
RNC55J4122DRR36
RES 41.2K OHM 1/8W .5% AXIAL RNC55J4122DRR36
RES 41.2Kohm 1/8W .5% AXIAL

RES 41.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4122DRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4122DRR36-ND
Through Hole Resistors RNC55J4122DRR36-ND
41.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,41.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M3428 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,41.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M3428
Res,metal Film,41.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M3428
RES,Metal Film,41.2KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

RES,Metal Film,41.2KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J4122DRR36 RNC55J4122DRR36-ND 08M3428
Product Name RES 41.2K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,41.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details