Vishay Intertechnology, Inc. RES 4.12K OHM 1/8W 1% AXIAL RNC55J4121FPRE6

Description
RES 4.12Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/8W 1% AXIAL - RNC55J4121FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/8W 1% AXIAL
RNC55J4121FPRE6
RES 4.12K OHM 1/8W 1% AXIAL RNC55J4121FPRE6
RES 4.12Kohm 1/8W 1% AXIAL

RES 4.12Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4121FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4121FPRE6-ND
Through Hole Resistors RNC55J4121FPRE6-ND
4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4121FPRE6 RNC55J4121FPRE6-ND
Product Name RES 4.12K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers