Vishay Precision Group Erc-55 39.2 1% T-9 Rnc55J39R2Fs Re8 Vishay RNC55J39R2FSRE8

Description
ERC-55 39.2 1% T-9 RNC55J39R2FS RE8
Description
ERC-55 39.2 1% T-9 RNC55J39R2FS RE8

Suppliers

Company
Product
Description
Supplier Links
Erc-55 39.2 1% T-9 Rnc55J39R2Fs Re8 Vishay - 08M3276 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 39.2 1% T-9 Rnc55J39R2Fs Re8 Vishay
08M3276
Erc-55 39.2 1% T-9 Rnc55J39R2Fs Re8 Vishay 08M3276
ERC-55 39.2 1% T-9 RNC55J39R2FS RE8

ERC-55 39.2 1% T-9 RNC55J39R2FS RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M3276
Product Name Erc-55 39.2 1% T-9 Rnc55J39R2Fs Re8 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details