Vishay Intertechnology, Inc. RES 392 OHM 1/8W 1% AXIAL RNC55J3920FPBSL

Description
RES 392ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/8W 1% AXIAL - RNC55J3920FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W 1% AXIAL
RNC55J3920FPBSL
RES 392 OHM 1/8W 1% AXIAL RNC55J3920FPBSL
RES 392ohm 1/8W 1% AXIAL

RES 392ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3920FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3920FPBSL-ND
Through Hole Resistors RNC55J3920FPBSL-ND
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3920FPBSL RNC55J3920FPBSL-ND
Product Name RES 392 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers