The RNC55J3902BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and a maximum working voltage of 200V. The resistor has a tolerance of ±0.1% and is available in a resistance value of 39.0 kΩ. It operates within a temperature range of -65°C to +175°C and has a low noise characteristic of -40 dB. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads. The product is suitable for applications requiring high reliability and precision, making it a viable choice for military and aerospace projects.
39 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 39Kohm 1/8W .1% AXIAL
RES 39K OHM 1/8W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J3902BSB14-ND | RNC55J3902BSB14 | RNC55J3902BSB14 |
| Product Name | Through Hole Resistors | RES 39K OHM 1/8W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |