Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3900BSRE6

Description
390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3900BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3900BSRE6-ND
Through Hole Resistors RNC55J3900BSRE6-ND
390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 390 OHM 1/8W .1% AXIAL - RNC55J3900BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W .1% AXIAL
RNC55J3900BSRE6
RES 390 OHM 1/8W .1% AXIAL RNC55J3900BSRE6
RES 390ohm 1/8W .1% AXIAL

RES 390ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3900BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3900BSRE6
Through Hole Resistors RNC55J3900BSRE6
RES 390 OHM 1/8W .1% AXIAL

RES 390 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3900BSRE6-ND RNC55J3900BSRE6 RNC55J3900BSRE6
Product Name Through Hole Resistors RES 390 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details