Vishay Intertechnology, Inc. Through Hole Resistors RNC55J38R1BSB14

Description
38.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
38.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J38R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J38R1BSB14-ND
Through Hole Resistors RNC55J38R1BSB14-ND
38.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 38.1 OHM 1/8W .1% AXIAL - RNC55J38R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.1 OHM 1/8W .1% AXIAL
RNC55J38R1BSB14
RES 38.1 OHM 1/8W .1% AXIAL RNC55J38R1BSB14
RES 38.1ohm 1/8W .1% AXIAL

RES 38.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J38R1BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J38R1BSB14
Through Hole Resistors RNC55J38R1BSB14
RES 38.1 OHM 1/8W .1% AXIAL

RES 38.1 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J38R1BSB14-ND RNC55J38R1BSB14 RNC55J38R1BSB14
Product Name Through Hole Resistors RES 38.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 38.1 ohms 38.1 ohms 38.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers