Vishay Intertechnology, Inc. RES 388K OHM 1/8W .1% AXIAL RNC55J3883BSRE6

Description
RES 388Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 388Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 388K OHM 1/8W .1% AXIAL - RNC55J3883BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388K OHM 1/8W .1% AXIAL
RNC55J3883BSRE6
RES 388K OHM 1/8W .1% AXIAL RNC55J3883BSRE6
RES 388Kohm 1/8W .1% AXIAL

RES 388Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3883BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3883BSRE6-ND
Through Hole Resistors RNC55J3883BSRE6-ND
388 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

388 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3883BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3883BSRE6
Through Hole Resistors RNC55J3883BSRE6
RES 388K OHM 1/8W .1% AXIAL

RES 388K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3883BSRE6 RNC55J3883BSRE6-ND RNC55J3883BSRE6
Product Name RES 388K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 388000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details