Vishay Intertechnology, Inc. RES 3.74K OHM 1/8W 1% AXIAL RNC55J3741FMRSL

Description
RES 3.74Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/8W 1% AXIAL - RNC55J3741FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/8W 1% AXIAL
RNC55J3741FMRSL
RES 3.74K OHM 1/8W 1% AXIAL RNC55J3741FMRSL
RES 3.74Kohm 1/8W 1% AXIAL

RES 3.74Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3741FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3741FMRSL-ND
Through Hole Resistors RNC55J3741FMRSL-ND
3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3741FMRSL RNC55J3741FMRSL-ND
Product Name RES 3.74K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details