Vishay Intertechnology, Inc. Through Hole Resistors RNC55J35R2BSB14

Description
35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J35R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J35R2BSB14-ND
Through Hole Resistors RNC55J35R2BSB14-ND
35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,35.2,.1%,25PPM,S/.001%,BULK - RNC55J35R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,35.2,.1%,25PPM,S/.001%,BULK
RNC55J35R2BSB14
MF,1/8W,35.2,.1%,25PPM,S/.001%,BULK RNC55J35R2BSB14
MF,1/8W,35.2,.1%,25P PM,S/.001%,BULK

MF,1/8W,35.2,.1%,25PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C4041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C4041
Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C4041
Resistor,Metal Film,35.2Ohms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,35.2Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J35R2BSB14-ND RNC55J35R2BSB14 54C4041
Product Name Through Hole Resistors MF,1/8W,35.2,.1%,25PPM,S/.001%,BULK Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 35.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details