Vishay Intertechnology, Inc. RES 35.5K OHM 1/8W .1% AXIAL RNC55J3552BSRE6

Description
RES 35.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.5K OHM 1/8W .1% AXIAL - RNC55J3552BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.5K OHM 1/8W .1% AXIAL
RNC55J3552BSRE6
RES 35.5K OHM 1/8W .1% AXIAL RNC55J3552BSRE6
RES 35.5Kohm 1/8W .1% AXIAL

RES 35.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3552BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3552BSRE6-ND
Through Hole Resistors RNC55J3552BSRE6-ND
35.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3552BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3552BSRE6
Through Hole Resistors RNC55J3552BSRE6
RES 35.5K OHM 1/8W .1% AXIAL

RES 35.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3552BSRE6 RNC55J3552BSRE6-ND RNC55J3552BSRE6
Product Name RES 35.5K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 35500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details