Vishay Intertechnology, Inc. RES 353K OHM 1/8W .5% AXIAL RNC55J3533DSB14

Description
RES 353Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 353Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 353K OHM 1/8W .5% AXIAL - RNC55J3533DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 353K OHM 1/8W .5% AXIAL
RNC55J3533DSB14
RES 353K OHM 1/8W .5% AXIAL RNC55J3533DSB14
RES 353Kohm 1/8W .5% AXIAL

RES 353Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3533DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3533DSB14-ND
Through Hole Resistors RNC55J3533DSB14-ND
353 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

353 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3533DSB14 RNC55J3533DSB14-ND
Product Name RES 353K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 353000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details