Vishay Precision Group Through Hole Resistors RNC55J34R8FSRE6

Description
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J34R8FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J34R8FSRE6-ND
Through Hole Resistors RNC55J34R8FSRE6-ND
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 34.8 OHM 1/8W 1% AXIAL - RNC55J34R8FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W 1% AXIAL
RNC55J34R8FSRE6
RES 34.8 OHM 1/8W 1% AXIAL RNC55J34R8FSRE6
RES 34.8ohm 1/8W 1% AXIAL

RES 34.8ohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,34.8Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M2959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M2959
Resistor,metal Film,34.8Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M2959
Resistor,Metal Film,34.8Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,34.8Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J34R8FSRE6-ND RNC55J34R8FSRE6 08M2959
Product Name Through Hole Resistors RES 34.8 OHM 1/8W 1% AXIAL Resistor,metal Film,34.8Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details