Vishay Intertechnology, Inc. RES 3.44K OHM 1/8W .1% AXIAL RNC55J3441BSBSL

Description
RES 3.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/8W .1% AXIAL - RNC55J3441BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/8W .1% AXIAL
RNC55J3441BSBSL
RES 3.44K OHM 1/8W .1% AXIAL RNC55J3441BSBSL
RES 3.44Kohm 1/8W .1% AXIAL

RES 3.44Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3441BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3441BSBSL-ND
Through Hole Resistors RNC55J3441BSBSL-ND
3.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3441BSBSL RNC55J3441BSBSL-ND
Product Name RES 3.44K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details