Vishay Intertechnology, Inc. RES 33.2K OHM 1/8W .1% AXIAL RNC55J3382BSRE6

Description
RES 33.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/8W .1% AXIAL - RNC55J3382BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/8W .1% AXIAL
RNC55J3382BSRE6
RES 33.2K OHM 1/8W .1% AXIAL RNC55J3382BSRE6
RES 33.2Kohm 1/8W .1% AXIAL

RES 33.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3382BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3382BSRE6-ND
Through Hole Resistors RNC55J3382BSRE6-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3382BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3382BSRE6
Through Hole Resistors RNC55J3382BSRE6
RES 33.2K OHM 1/8W .1% AXIAL

RES 33.2K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3382BSRE6 RNC55J3382BSRE6-ND RNC55J3382BSRE6
Product Name RES 33.2K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details