The RNC55J3371BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 3.37 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C, ensuring high precision and stability in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and exhibits a very low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for enhanced moisture protection. The leads are solder-coated copper, making them suitable for soldering and welding per military standards. Engineers seeking reliable and precise resistors for military or high-reliability applications may find this product suitable due to its rigorous testing and qualification processes, including monthly acceptance testing and traceability of materials.
RES 3.37Kohm 1/8W .1% AXIAL
3.37 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 3.37K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J3371BSB14 | RNC55J3371BSB14-ND | RNC55J3371BSB14 |
| Product Name | RES 3.37K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 3370 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |