Vishay Intertechnology, Inc. RES 332 OHM 1/8W 1% AXIAL RNC55J3320FMB14

Description
RES 332ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W 1% AXIAL - RNC55J3320FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W 1% AXIAL
RNC55J3320FMB14
RES 332 OHM 1/8W 1% AXIAL RNC55J3320FMB14
RES 332ohm 1/8W 1% AXIAL

RES 332ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3320FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3320FMB14-ND
Through Hole Resistors RNC55J3320FMB14-ND
332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3320FMB14 RNC55J3320FMB14-ND
Product Name RES 332 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details