Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3301BSRE6

Description
3.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3301BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3301BSRE6-ND
Through Hole Resistors RNC55J3301BSRE6-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/8W .1% AXIAL - RNC55J3301BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/8W .1% AXIAL
RNC55J3301BSRE6
RES 3.3K OHM 1/8W .1% AXIAL RNC55J3301BSRE6
RES 3.3Kohm 1/8W .1% AXIAL

RES 3.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3301BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3301BSRE6
Through Hole Resistors RNC55J3301BSRE6
RES 3.3K OHM 1/8W .1% AXIAL

RES 3.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3301BSRE6-ND RNC55J3301BSRE6 RNC55J3301BSRE6
Product Name Through Hole Resistors RES 3.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details