Vishay Intertechnology, Inc. RES 32.9 OHM 1/8W .1% AXIAL RNC55J32R9BSB14

Description
RES 32.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.9 OHM 1/8W .1% AXIAL - RNC55J32R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.9 OHM 1/8W .1% AXIAL
RNC55J32R9BSB14
RES 32.9 OHM 1/8W .1% AXIAL RNC55J32R9BSB14
RES 32.9ohm 1/8W .1% AXIAL

RES 32.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J32R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J32R9BSB14-ND
Through Hole Resistors RNC55J32R9BSB14-ND
32.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J32R9BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J32R9BSB14
Through Hole Resistors RNC55J32R9BSB14
RES 32.9 OHM 1/8W .1% AXIAL

RES 32.9 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J32R9BSB14 RNC55J32R9BSB14-ND RNC55J32R9BSB14
Product Name RES 32.9 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32.9 ohms 32.9 ohms 32.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details