Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3283BSRE6

Description
328 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
328 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3283BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3283BSRE6-ND
Through Hole Resistors RNC55J3283BSRE6-ND
328 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

328 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,328K,.1%,25PPM,S/.001%,T/R - RNC55J3283BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,328K,.1%,25PPM,S/.001%,T/R
RNC55J3283BSRE6
MF,1/8W,328K,.1%,25PPM,S/.001%,T/R RNC55J3283BSRE6
MF,1/8W,328K,.1%,25P PM,S/.001%,T/R

MF,1/8W,328K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J3283BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3283BSRE6
Through Hole Resistors RNC55J3283BSRE6
RES 328K OHM 1/8W .1% AXIAL

RES 328K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3283BSRE6-ND RNC55J3283BSRE6 RNC55J3283BSRE6
Product Name Through Hole Resistors MF,1/8W,328K,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details