Vishay Precision Group MF,1/8W,324K ,1%,25PPM,S/.001%,T/R RNC55J3243FSRE6

Description
MF,1/8W,324K ,1%,25PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,324K ,1%,25PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,324K ,1%,25PPM,S/.001%,T/R - RNC55J3243FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,324K ,1%,25PPM,S/.001%,T/R
RNC55J3243FSRE6
MF,1/8W,324K ,1%,25PPM,S/.001%,T/R RNC55J3243FSRE6
MF,1/8W,324K ,1%,25PPM,S/.001%,T/ R

MF,1/8W,324K ,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J3243FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3243FSRE6-ND
Through Hole Resistors RNC55J3243FSRE6-ND
324 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,324Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M2871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M2871
Resistor,metal Film,324Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M2871
Resistor,Metal Film,324KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,324KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J3243FSRE6 RNC55J3243FSRE6-ND 08M2871
Product Name MF,1/8W,324K ,1%,25PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,324Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details