Vishay Intertechnology, Inc. Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J3241BRB14

Description
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J3241BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J3241BRB14
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J3241BRB14
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J3241BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3241BRB14-ND
Through Hole Resistors RNC55J3241BRB14-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3241BRB14 RNC55J3241BRB14-ND
Product Name Res Metal Film 3.24K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details