Vishay Intertechnology, Inc. RES 324 OHM 1/8W .1% AXIAL RNC55J3240BSBSL

Description
RES 324ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/8W .1% AXIAL - RNC55J3240BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W .1% AXIAL
RNC55J3240BSBSL
RES 324 OHM 1/8W .1% AXIAL RNC55J3240BSBSL
RES 324ohm 1/8W .1% AXIAL

RES 324ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3240BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3240BSBSL-ND
Through Hole Resistors RNC55J3240BSBSL-ND
324 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3240BSBSL RNC55J3240BSBSL-ND
Product Name RES 324 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details