Vishay Intertechnology, Inc. MF,1/8W,320 ,.1%,25PPM,S/.001%,T/R RNC55J3200BSRE6

Description
MF,1/8W,320 ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,320 ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,320 ,.1%,25PPM,S/.001%,T/R - RNC55J3200BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,320 ,.1%,25PPM,S/.001%,T/R
RNC55J3200BSRE6
MF,1/8W,320 ,.1%,25PPM,S/.001%,T/R RNC55J3200BSRE6
MF,1/8W,320 ,.1%,25PPM,S/.001%,T /R

MF,1/8W,320 ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J3200BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3200BSRE6-ND
Through Hole Resistors RNC55J3200BSRE6-ND
320 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

320 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3896
Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3896
Resistor,Metal Film,320Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,320Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J3200BSRE6 RNC55J3200BSRE6-ND 54C3896
Product Name MF,1/8W,320 ,.1%,25PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details