Vishay Intertechnology, Inc. RES 3.12K OHM 1/8W .1% AXIAL RNC55J3121BSBSL

Description
RES 3.12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12K OHM 1/8W .1% AXIAL - RNC55J3121BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12K OHM 1/8W .1% AXIAL
RNC55J3121BSBSL
RES 3.12K OHM 1/8W .1% AXIAL RNC55J3121BSBSL
RES 3.12Kohm 1/8W .1% AXIAL

RES 3.12Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3121BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3121BSBSL-ND
Through Hole Resistors RNC55J3121BSBSL-ND
3.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3121BSBSL RNC55J3121BSBSL-ND
Product Name RES 3.12K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers