Vishay Intertechnology, Inc. RES 312 OHM 1/8W .1% AXIAL RNC55J3120BSBSL

Description
RES 312ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 312ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312 OHM 1/8W .1% AXIAL - RNC55J3120BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 1/8W .1% AXIAL
RNC55J3120BSBSL
RES 312 OHM 1/8W .1% AXIAL RNC55J3120BSBSL
RES 312ohm 1/8W .1% AXIAL

RES 312ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3120BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3120BSBSL-ND
Through Hole Resistors RNC55J3120BSBSL-ND
312 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3120BSBSL RNC55J3120BSBSL-ND
Product Name RES 312 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312 ohms 312 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details