Vishay Intertechnology, Inc. RES 310 OHM 1/8W .1% AXIAL RNC55J3100BSRE6

Description
RES 310ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 310ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 310 OHM 1/8W .1% AXIAL - RNC55J3100BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 310 OHM 1/8W .1% AXIAL
RNC55J3100BSRE6
RES 310 OHM 1/8W .1% AXIAL RNC55J3100BSRE6
RES 310ohm 1/8W .1% AXIAL

RES 310ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3100BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3100BSRE6-ND
Through Hole Resistors RNC55J3100BSRE6-ND
310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3100BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3100BSRE6
Through Hole Resistors RNC55J3100BSRE6
RES 310 OHM 1/8W .1% AXIAL

RES 310 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3100BSRE6 RNC55J3100BSRE6-ND RNC55J3100BSRE6
Product Name RES 310 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 310 ohms 310 ohms 310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details