Vishay Intertechnology, Inc. RES 30.5 OHM 1/8W .1% AXIAL RNC55J30R5BSRSL

Description
RES 30.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5 OHM 1/8W .1% AXIAL - RNC55J30R5BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 1/8W .1% AXIAL
RNC55J30R5BSRSL
RES 30.5 OHM 1/8W .1% AXIAL RNC55J30R5BSRSL
RES 30.5ohm 1/8W .1% AXIAL

RES 30.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J30R5BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J30R5BSRSL-ND
Through Hole Resistors RNC55J30R5BSRSL-ND
30.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J30R5BSRSL RNC55J30R5BSRSL-ND
Product Name RES 30.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.5 ohms 30.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details