Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3052BSB14

Description
30.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3052BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3052BSB14-ND
Through Hole Resistors RNC55J3052BSB14-ND
30.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.5K OHM 1/8W .1% AXIAL - RNC55J3052BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/8W .1% AXIAL
RNC55J3052BSB14
RES 30.5K OHM 1/8W .1% AXIAL RNC55J3052BSB14
RES 30.5Kohm 1/8W .1% AXIAL

RES 30.5Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3052BSB14-ND RNC55J3052BSB14
Product Name Through Hole Resistors RES 30.5K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details