Vishay Intertechnology, Inc. RES 304 OHM 1/8W .1% AXIAL RNC55J3040BSRE6

Description
RES 304ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 304ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 304 OHM 1/8W .1% AXIAL - RNC55J3040BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 304 OHM 1/8W .1% AXIAL
RNC55J3040BSRE6
RES 304 OHM 1/8W .1% AXIAL RNC55J3040BSRE6
RES 304ohm 1/8W .1% AXIAL

RES 304ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3040BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3040BSRE6-ND
Through Hole Resistors RNC55J3040BSRE6-ND
304 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

304 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3040BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3040BSRE6
Through Hole Resistors RNC55J3040BSRE6
RES 304 OHM 1/8W .1% AXIAL

RES 304 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3040BSRE6 RNC55J3040BSRE6-ND RNC55J3040BSRE6
Product Name RES 304 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 304 ohms 304 ohms 304 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details