Vishay Intertechnology, Inc. RES 30.1K OHM 1/8W .1% AXIAL RNC55J3012BSRE6

Description
RES 30.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/8W .1% AXIAL - RNC55J3012BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/8W .1% AXIAL
RNC55J3012BSRE6
RES 30.1K OHM 1/8W .1% AXIAL RNC55J3012BSRE6
RES 30.1Kohm 1/8W .1% AXIAL

RES 30.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3012BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3012BSRE6-ND
Through Hole Resistors RNC55J3012BSRE6-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3795
Resistor,metal Film,30.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3795
Resistor,Metal Film,30.1KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,30.1KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J3012BSRE6 RNC55J3012BSRE6-ND 54C3795
Product Name RES 30.1K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details