Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3011FMB14

Description
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3011FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3011FMB14-ND
Through Hole Resistors RNC55J3011FMB14-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.01K OHM 1/8W 1% AXIAL - RNC55J3011FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W 1% AXIAL
RNC55J3011FMB14
RES 3.01K OHM 1/8W 1% AXIAL RNC55J3011FMB14
RES 3.01Kohm 1/8W 1% AXIAL

RES 3.01Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3011FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3011FMB14
Through Hole Resistors RNC55J3011FMB14
RES 3.01K OHM 1/8W 1% AXIAL

RES 3.01K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3011FMB14-ND RNC55J3011FMB14 RNC55J3011FMB14
Product Name Through Hole Resistors RES 3.01K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details