Vishay Intertechnology, Inc. RES 301 OHM 1/8W 1% AXIAL RNC55J3010FSBSL

Description
RES 301ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W 1% AXIAL - RNC55J3010FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 1% AXIAL
RNC55J3010FSBSL
RES 301 OHM 1/8W 1% AXIAL RNC55J3010FSBSL
RES 301ohm 1/8W 1% AXIAL

RES 301ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3010FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3010FSBSL-ND
Through Hole Resistors RNC55J3010FSBSL-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3010FSBSL RNC55J3010FSBSL-ND
Product Name RES 301 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers