Vishay Intertechnology, Inc. MF,1/8W,298 ,.1%,25PPM,S/.001%,BULK RNC55J2980BSB14

Description
MF,1/8W,298 ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,298 ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,298 ,.1%,25PPM,S/.001%,BULK - RNC55J2980BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,298 ,.1%,25PPM,S/.001%,BULK
RNC55J2980BSB14
MF,1/8W,298 ,.1%,25PPM,S/.001%,BULK RNC55J2980BSB14
MF,1/8W,298 ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,298 ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J2980BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2980BSB14-ND
Through Hole Resistors RNC55J2980BSB14-ND
298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2980BSB14 RNC55J2980BSB14-ND
Product Name MF,1/8W,298 ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details