Vishay Intertechnology, Inc. RES 2.94K OHM 1/8W 1% AXIAL RNC55J2941FRB14

Description
RES 2.94Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W 1% AXIAL - RNC55J2941FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W 1% AXIAL
RNC55J2941FRB14
RES 2.94K OHM 1/8W 1% AXIAL RNC55J2941FRB14
RES 2.94Kohm 1/8W 1% AXIAL

RES 2.94Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2941FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2941FRB14-ND
Through Hole Resistors RNC55J2941FRB14-ND
2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2941FRB14 RNC55J2941FRB14-ND
Product Name RES 2.94K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details