Vishay Intertechnology, Inc. RES 287K OHM 1/8W .1% AXIAL RNC55J2873BSBSL

Description
RES 287Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/8W .1% AXIAL - RNC55J2873BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/8W .1% AXIAL
RNC55J2873BSBSL
RES 287K OHM 1/8W .1% AXIAL RNC55J2873BSBSL
RES 287Kohm 1/8W .1% AXIAL

RES 287Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2873BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2873BSBSL-ND
Through Hole Resistors RNC55J2873BSBSL-ND
287 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2873BSBSL RNC55J2873BSBSL-ND
Product Name RES 287K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details