Vishay Intertechnology, Inc. RES 28.1K OHM 1/8W 1% AXIAL RNC55J2812FSB14

Description
RES 28.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.1K OHM 1/8W 1% AXIAL - RNC55J2812FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.1K OHM 1/8W 1% AXIAL
RNC55J2812FSB14
RES 28.1K OHM 1/8W 1% AXIAL RNC55J2812FSB14
RES 28.1Kohm 1/8W 1% AXIAL

RES 28.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2812FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2812FSB14-ND
Through Hole Resistors RNC55J2812FSB14-ND
28.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2812FSB14 RNC55J2812FSB14-ND
Product Name RES 28.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details