Vishay Precision Group Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2800FSR36

Description
Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J2800FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J2800FSR36
Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2800FSR36
Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J2800FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2800FSR36-ND
Through Hole Resistors RNC55J2800FSR36-ND
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M2528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M2528
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M2528
Resistor,Metal Film,280Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,280Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2800FSR36 RNC55J2800FSR36-ND 08M2528
Product Name Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details