Vishay Intertechnology, Inc. RES 26.4K OHM 1/8W .1% AXIAL RNC55J2642BSRSL

Description
RES 26.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.4K OHM 1/8W .1% AXIAL - RNC55J2642BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4K OHM 1/8W .1% AXIAL
RNC55J2642BSRSL
RES 26.4K OHM 1/8W .1% AXIAL RNC55J2642BSRSL
RES 26.4Kohm 1/8W .1% AXIAL

RES 26.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2642BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2642BSRSL-ND
Through Hole Resistors RNC55J2642BSRSL-ND
26.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2642BSRSL RNC55J2642BSRSL-ND
Product Name RES 26.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details