Vishay Intertechnology, Inc. RES 25.2 OHM 1/8W .5% AXIAL RNC55J25R2DMRSL

Description
RES 25.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/8W .5% AXIAL - RNC55J25R2DMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/8W .5% AXIAL
RNC55J25R2DMRSL
RES 25.2 OHM 1/8W .5% AXIAL RNC55J25R2DMRSL
RES 25.2ohm 1/8W .5% AXIAL

RES 25.2ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J25R2DMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J25R2DMRSL-ND
Through Hole Resistors RNC55J25R2DMRSL-ND
25.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J25R2DMRSL RNC55J25R2DMRSL-ND
Product Name RES 25.2 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers