Vishay Intertechnology, Inc. RES 2.56K OHM 1/8W .1% AXIAL RNC55J2561BSB14

Description
RES 2.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.56K OHM 1/8W .1% AXIAL - RNC55J2561BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.56K OHM 1/8W .1% AXIAL
RNC55J2561BSB14
RES 2.56K OHM 1/8W .1% AXIAL RNC55J2561BSB14
RES 2.56Kohm 1/8W .1% AXIAL

RES 2.56Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2561BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2561BSB14-ND
Through Hole Resistors RNC55J2561BSB14-ND
2.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2561BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2561BSB14
Through Hole Resistors RNC55J2561BSB14
RES 2.56K OHM 1/8W .1% AXIAL

RES 2.56K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2561BSB14 RNC55J2561BSB14-ND RNC55J2561BSB14
Product Name RES 2.56K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers