Vishay Intertechnology, Inc. RES 255K OHM 1/8W .1% AXIAL RNC55J2553BSRE6

Description
RES 255Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/8W .1% AXIAL - RNC55J2553BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/8W .1% AXIAL
RNC55J2553BSRE6
RES 255K OHM 1/8W .1% AXIAL RNC55J2553BSRE6
RES 255Kohm 1/8W .1% AXIAL

RES 255Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2553BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2553BSRE6-ND
Through Hole Resistors RNC55J2553BSRE6-ND
255 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,255Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3539
Resistor,metal Film,255Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3539
Resistor,Metal Film,255KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,255KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2553BSRE6 RNC55J2553BSRE6-ND 54C3539
Product Name RES 255K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,255Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details